Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
15,500
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
2,318,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
928,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
538,000
in stock
|
Buy Now | |
element14
from US$0.10
|
538,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
538,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
370,000
in stock
|
Buy Now | |
Micros
from US$0.08
|
69,343
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
31,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
22,325
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
3,648
in stock
|
Buy Now | |
Avnet Abacus
-
|
964,000
in stock
|
Buy Now | |
Kruse
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 1.4mm |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
TC 10uF 16V 10% Case B | Rutronik |
TAJ Series 10uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 10Μf, 16V, 10%, 1210, Reel | Newark Electronics |
CAP, 10µF, 16V, 10%, 1210, REEL | element14 |
10UF 16V 10% B | TTI Europe |
Tantalum capacitor | Micros |
SMD Tantalum Cap 10µF 16V B Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 1210 10uF 16Vdc 10% | RS |
Capacitor, Tantalum, 10 uF, 16 V, 20 V, +/-10%, B, 2.3 Ohms (Max.) @ 100 kHz | AVX TAJB106K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C to 125 �C, 1411 [3528 Metric] | Avnet Abacus |
CAPA 10U 10% 10V TAN SMD 37 30 21 | Kruse |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C to 125 °C, 1411 [3528 Metric] | Avnet America |
AVX Tantalum Capacitor, 10uF, 16V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJB106K016RNJ?
Additional datasheets, footprints and schematics for TAJB106K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB106K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB106K016RNJ fall under?
The TAJB106K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB106K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB106K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB106K016RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJB106K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB106K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB106K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJB106K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.