Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
18,280
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
492,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
38,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
32,000
in stock
|
Buy Now | |
element14
from US$0.10
|
32,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
22,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
22,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
13,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
156
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 1µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
TC 10uF 10V 10% Case B | Rutronik |
10UF 10V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB106K010RNJ | Newark Electronics |
CAP, 10µF, 10V, 10%, 1210, REEL | element14 |
TAJ Series 10uF ▒10% 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
SMD Chip Tantalum 1210 10uF 10Vdc 10% | RS |
SMD Tantalum Cap 10µF 10V B Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 10uF, 10V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJB106K010RNJ?
Additional datasheets, footprints and schematics for TAJB106K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB106K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB106K010RNJ fall under?
The TAJB106K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB106K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB106K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB106K010RNJ have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJB106K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB106K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB106K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJB106K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.