Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
970
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Lead Spacing | 1.1mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 0,68uF 25V 10% Case A | Rutronik |
Tantalum Capacitor, 0.68Uf, 25V, 1206 10%, Full Reel | Newark Electronics |
TAJ Series 0.68 uF ▒10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 0.68 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,0.68 uF,25 V | AVX TAJA684K025RNJ | RS Americas |
CAP, 0.68µF, 25V, 10%, 1206, SMD | element14 |
.68UF 25V 10% A | TTI Europe |
Surface Mount Tantalum Capacitor, 0.68 uF, 25 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA684K025RNJ?
Additional datasheets, footprints and schematics for TAJA684K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA684K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA684K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA684K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA684K025RNJ fall under?
The TAJA684K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA684K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA684K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA684K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA684K025RNJ have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for TAJA684K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA684K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA684K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJA684K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.