Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
3,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,000
in stock
|
Buy Now | |
element14
from US$0.13
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 1.6ohm |
Capacitor Tant, 47Uf, 6.3V, 1206 20%, Full Reel | Newark Electronics |
CAPACITOR TANT, 47UF, 6.3V, 1206 20%, FULL REEL | element14 |
TC 47uF 6,3V 20% Case A | Rutronik |
TAJ Series 47 uF â–’20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,47 uF,6.3 V | AVX TAJA476M006RNJ | RS Americas |
47UF 6.3V 20% A | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA476M006RNJ?
Additional datasheets, footprints and schematics for TAJA476M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA476M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA476M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA476M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA476M006RNJ fall under?
The TAJA476M006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA476M006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA476M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA476M006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA476M006RNJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TAJA476M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA476M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA476M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJA476M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.