Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,000
in stock
|
Buy Now | |
element14
from US$0.10
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.6ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
TAJ Series 47 uF ▒10% 4 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 47Μf, 4V, 10%, 1206, Reel | Newark Electronics |
CAP, 47µF, 4V, 10%, 1206, REEL | element14 |
TC 47uF 4,0V 10% Case A | Rutronik |
Conventional MnO2,47 uF,4 V | AVX TAJA476K004RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 4 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA476K004RNJ?
Additional datasheets, footprints and schematics for TAJA476K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA476K004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA476K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA476K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA476K004RNJ fall under?
The TAJA476K004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA476K004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA476K004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA476K004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA476K004RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TAJA476K004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA476K004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA476K004RNJ?
You can fill out our help required form which you can use to request a quote for TAJA476K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.