Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
3,266
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
3,266
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
70
in stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 12ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 1.1mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
.47UF 35V 10% A | TTI Europe |
Tantalum Capacitors-Solid SMD 35V 0.47uF 10% | Rapid Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
TC 0,47uF 35V 10% Case A | Rutronik |
Capacitor Tant, 0.47Uf, 35V, 1206 10%, Full Reel | Newark Electronics |
TAJ Series 0.47 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,0.47 uF,35 V | AVX TAJA474K035RNJ | RS Americas |
CAP, 0.47µF, 35V, 10%, 1206, SMD | Farnell |
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA474K035RNJ?
Additional datasheets, footprints and schematics for TAJA474K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA474K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA474K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA474K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA474K035RNJ fall under?
The TAJA474K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA474K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA474K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA474K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA474K035RNJ have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Avnet Asia have stock available or on a lead time for TAJA474K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA474K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA474K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJA474K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.