TAJA336K010RNJ

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for TAJA336K010RNJ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TAJA336K010RNJ
Series Information for TAJA336K010RNJ - AVX Corporation

Description

CAP 33µF 10V 10% 1206 REEL
Standard Tantalum

Specifications

Capacitance:
33µF
Voltage Rating:
10V
Tantalum Capacitor Case:
1206 [3216 Metric]
Product Range:
TAJ Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
1.7ohm
Manufacturer Size Code:
A
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
1206 [3216 Metric]
Capacitor Terminals:
SMD
Lead Spacing:
1.1mm
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
2000

Alternate Descriptions

Avnet America

Cap Tant Solid 33uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 1.7 Ohm 125°C T/R

Avnet America product

Avnet Europe

Cap Tant Solid 33uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 1.7 Ohm 125°C T/R

Avnet Europe product

Avnet Asia

Cap Tant Solid 33uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 1.7 Ohm 125°C T/R

Avnet Asia product

Future Electronics

TAJ Series 33 uF 10 % 10 V Surface Mount Standard Tantalum Chip Capacitor