Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | - |
Operating Temperature Max | - |
ESR | - |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
No. of Pins | 2Pins |
CAP, 3.3µF, 6.3V, 20%, 1206 | Farnell |
Surface Mount Tantalum Capacitor, 3.3 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA335M006R?
Additional datasheets, footprints and schematics for TAJA335M006R are listed on our Part Details page. You can also find images and similar parts to TAJA335M006R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA335M006R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA335M006R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA335M006R fall under?
The TAJA335M006R is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA335M006R when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA335M006R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA335M006R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA335M006R have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for TAJA335M006R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA335M006R often in real-time on the comparison pages.
What if I can't find stock of TAJA335M006R?
You can fill out our help required form which you can use to request a quote for TAJA335M006R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.