TAJA334K035RNJ

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for TAJA334K035RNJ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TAJA334K035RNJ
Series Information for TAJA334K035RNJ - AVX Corporation

Description

CAP 0.33µF 35V 10% 1206 SMD
Standard Tantalum

Specifications

Capacitance:
0.33µF
Voltage Rating:
35V
Tantalum Capacitor Case:
1206 [3216 Metric]
Product Range:
TAJ Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
15ohm
Manufacturer Size Code:
A
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
1206 [3216 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
ESR Frequency:
100kHz
ESR Temperature:
25°C
External Depth:
1.6mm
External Length / Height:
3.2mm
External Width:
1.6mm
Leakage Current:
0.5µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C
Reel Quantity:
2000
Tape Width:
8mm
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
35V

Alternate Descriptions

Avnet America

Cap Tant Solid 0.33uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 15 Ohm 125°C T/R

Avnet America product

Allied Electronics, Inc

Capacitor; 0.33 uF; 35 VDC; 46 V @ 85 C; +/- 10%; A; 15 Ohms (Max.) @ 100 kHz

Avnet Europe

Cap Tant Solid 0.33uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 15 Ohm 125°C T/R

Avnet Europe product

Avnet Asia

Cap Tant Solid 0.33uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 15 Ohm 125°C T/R

Avnet Asia product

Schukat Electronic

SMD Tantalum Cap 0,33?F 35V A Taped

Future Electronics

TAJ Series 0.33 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor