TAJA226M006RNJ

Organise Price Comparison Results by
distributor space
Distributor Statistics for TAJA226M006RNJ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TAJA226M006RNJ
Series Information for TAJA226M006RNJ - AVX Corporation

Description

TANTALUM CAPACITOR 22UF 6.3V 3 OHM 0.2 1206 FULL REEL
Standard Tantalum

Specifications

Capacitance:
22µF
Voltage Rating:
6.3V
Tantalum Capacitor Case:
1206 ^3216 Metric]
Product Range:
TAJ Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C

Alternate Descriptions

Avnet America

Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3 Ohm 125°C T/R

Avnet America product

Avnet Europe

Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3 Ohm 125°C T/R

Avnet Europe product

Avnet Asia

Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3 Ohm 125°C T/R

Avnet Asia product

Future Electronics

TAJ Series 22 uF ▒20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor