TAJA226K004RNJ

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for TAJA226K004RNJ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TAJA226K004RNJ
Series Information for TAJA226K004RNJ - AVX Corporation

Description

CAP 22µF 4V 10% 1206 SMD
Standard Tantalum

Specifications

Capacitance:
22µF
Voltage Rating:
4V
Tantalum Capacitor Case:
1206 [3216 Metric]
Product Range:
TAJ Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
3.5ohm
Manufacturer Size Code:
A
Automotive Qualification Standard:
-
SVHC:
No SVHC (17-Dec-2015)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
1206 [3216 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
External Depth:
1.6mm
External Length / Height:
3.2mm
External Width:
1.6mm
Height:
3.2mm
Leakage Current:
1.4µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
4V

Alternate Descriptions

Avnet America

Cap Tant Solid 22uF 4V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.5 Ohm 125°C T/R

Avnet America product

Avnet Europe

Cap Tant Solid 22uF 4V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.5 Ohm 125°C T/R

Avnet Europe product

Future Electronics

TAJ Series 22 uF ▒10 % 4 V Surface Mount Standard Tantalum Chip Capacitor