Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
11,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
10,000
in stock
|
Buy Now | |
element14
from US$0.12
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,155
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TAJ Series 2.2 uF ▒10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
SMD Chip Tantalum 1206 2.2uF 25Vdc 10% | RS |
Cap, 2.2Μf, 25V, 10%, 1206, Reel | Newark Electronics |
CAP, 2.2µF, 25V, 10%, 1206, REEL | element14 |
2.2UF 25V 10% A | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 2,2µF 25V A Taped | Schukat Electronic |
TC 2,2uF 25V 10% Case A | Rutronik |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA225K025RNJ?
Additional datasheets, footprints and schematics for TAJA225K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA225K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA225K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA225K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA225K025RNJ fall under?
The TAJA225K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA225K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA225K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA225K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA225K025RNJ have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for TAJA225K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA225K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA225K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJA225K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.