Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
1,700
|
Buy Now | |
TTI Europe | US$0.07 |
42,000
|
Buy Now | |
Future Electronics | US$0.07 |
26,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
3,835
|
Buy Now | |
Newark Electronics | US$0.09 |
2,000
|
Buy Now | |
element14 | US$0.08 |
2,000
|
Buy Now | |
Farnell | US$0.07 |
2,000
|
Buy Now | |
Avnet Abacus | - |
6,000
|
Buy Now | |
RS Americas | US$0.26 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5.3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
2.2UF 20V 10% A | TTI Europe |
TAJ Series 2.2 uF ▒10 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA225K020RNJ | Newark Electronics |
CAP, 2.2µF, 20V, 10%, 1206, REEL | element14 |
SMD Chip Tantalum 1206 2.2uF 20Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Conventional MnO2,2.2 uF,20 V | AVX TAJA225K020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TAJA225K020RNJ?
Additional datasheets, footprints and schematics for TAJA225K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA225K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA225K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA225K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA225K020RNJ fall under?
The TAJA225K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA225K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA225K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA225K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA225K020RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TAJA225K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA225K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA225K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJA225K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.