Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.12 |
No stock
|
Buy Now | |
Rutronik | US$0.08 |
108,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
4,415
|
Buy Now | |
Avnet Asia | - |
2,000
|
Buy Now | |
Newark Electronics | US$0.16 |
-
|
Buy Now | |
Future Electronics | US$0.08 |
-
|
Buy Now | |
RS Americas | US$0.17 |
-
|
Buy Now | |
element14 | US$0.14 |
-
|
Buy Now | |
TTI Europe | US$0.07 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 15uF 10V 10% Case A | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA156K010RNJ | Newark Electronics |
TAJ Series 15 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
CAP, 15µF, 10V, 10%, 1206, REEL | element14 |
15UF 10V 10% A | TTI Europe |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA156K010RNJ?
Additional datasheets, footprints and schematics for TAJA156K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA156K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA156K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA156K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA156K010RNJ fall under?
The TAJA156K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA156K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA156K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA156K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA156K010RNJ have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for TAJA156K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA156K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA156K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA156K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.