Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
520
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,320
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
45
in stock
|
Buy Now | |
element14
from US$0.11
|
45
in stock
|
Buy Now | |
Farnell
from US$0.11
|
45
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
1.5UF 16V 10% A | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 1.5 uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 1206 1.5uF 16Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA155K016RNJ | Newark Electronics |
CAP, 1.5µF, 16V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 1.5 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,1.5 uF,16 V | AVX TAJA155K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 1.5 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA155K016RNJ?
Additional datasheets, footprints and schematics for TAJA155K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA155K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA155K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA155K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA155K016RNJ fall under?
The TAJA155K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA155K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA155K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA155K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA155K016RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, RS and Newark Electronics have stock available or on a lead time for TAJA155K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA155K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA155K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJA155K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.