Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 10µF, 16V, 10% | Farnell |
Tantalum Capacitor, 10Uf, 16V, 1206 10% | Newark Electronics |
TC 10uF 16V 10% Case A | Rutronik |
CAP TANT 10UF 10% 16V 1206 | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,10 uF,16 V | AVX TAJA106K016SNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJA106K016SNJ?
Additional datasheets, footprints and schematics for TAJA106K016SNJ are listed on our Part Details page. You can also find images and similar parts to TAJA106K016SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA106K016SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA106K016SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA106K016SNJ fall under?
The TAJA106K016SNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA106K016SNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA106K016SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA106K016SNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA106K016SNJ have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for TAJA106K016SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA106K016SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA106K016SNJ?
You can fill out our help required form which you can use to request a quote for TAJA106K016SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.