Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.0358
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.06 |
1,156,000
|
Buy Now | |
Rutronik | US$0.07 |
2,510,000
|
Buy Now | |
Avnet America | US$0.13 |
74,000
|
Buy Now | |
TTI Europe | US$0.06 |
54,000
|
Buy Now | |
Chip One Stop | US$0.0358 |
50,810
|
Buy Now | |
element14 | US$0.07 |
44,000
|
Buy Now | |
Farnell | US$0.07 |
44,000
|
Buy Now | |
RS | US$0.14 |
30,200
|
Buy Now | |
Newark Electronics | US$0.11 |
28,970
|
Buy Now | |
Micros | US$0.06 |
22,990
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
14,350
|
Buy Now | |
Schukat Electronic | US$0.07 |
4,500
|
Buy Now | |
Avnet Abacus | - |
10,000
|
Buy Now | |
RS Americas | US$0.12 |
-
|
Buy Now | |
Distrelec | US$0.11 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 10uF 10V 10% Case A | Rutronik |
TAJ Series 10 uF ▒10% 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C to 125 °C, 1206 [3216 Metric] | Avnet America |
10UF 10V 10% A | TTI Europe |
CAP, 10µF, 10V, 10%, REEL | element14 |
SMD Chip Tantalum 1206 10uF 10Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA106K010RNJ | Newark Electronics |
Tantalum capacitor | Micros |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 10µF 10V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C to 125 �C, 1206 [3216 Metric] | Avnet Abacus |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 10uF, 10V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJA106K010RNJ?
Additional datasheets, footprints and schematics for TAJA106K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA106K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA106K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA106K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA106K010RNJ fall under?
The TAJA106K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA106K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA106K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA106K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA106K010RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, TTI Europe and Chip One Stop have stock available or on a lead time for TAJA106K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA106K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA106K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA106K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.