Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.0312
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
138,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
30,000
in stock
|
Buy Now | |
element14
from US$0.10
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
30,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0312
|
28,200
in stock
|
Buy Now | |
Micros
from US$0.08
|
18,043
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
3,614
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
266,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 1,0uF 35V 10% Case A | Rutronik |
TAJ Series 1 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 1Μf, 35V, 10%, Reel | Newark Electronics |
CAP, 1µF, 35V, 10%, REEL | element14 |
SMD Tantalum Cap 1,0µF 35V A Taped | Schukat Electronic |
Tantalum capacitor | Micros |
1.0UF 35V 10% A | TTI Europe |
SMD Chip Tantalum 1206 1uF 35Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Capacitor, 1 uF, 35 VDC, 46 V @ 85 C, +/- 10%, A, 7.5 Ohms (Max.) @ 100 kHz, SMD | AVX TAJA105K035RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA105K035RNJ?
Additional datasheets, footprints and schematics for TAJA105K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA105K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA105K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA105K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA105K035RNJ fall under?
The TAJA105K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA105K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA105K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA105K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA105K035RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJA105K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA105K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA105K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJA105K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.