Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
6,120
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
236,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
90,000
in stock
|
Buy Now | |
element14
from US$0.12
|
4,785
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,785
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
4,008
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
263
in stock
|
Buy Now | |
Kruse
-
|
20,000
in stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TC 1,0uF 25V 10% Case A | Rutronik |
1.0UF 25V 10% A | TTI Europe |
TAJ Series 1 uF ▒10 % 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 1206 1uF 25Vdc 10% | RS |
CAP, 1µF, 25V, 10%, 1206, SMD | element14 |
Capacitor, 1 uF, 25 VDC, 32 V @ 85 C, +/- 10%, A, 8 Ohms (Max.) @ 100 kHz, SMD | AVX TAJA105K025RNJ | RS Americas |
SMD Tantalum Cap 1,0µF 25V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Tantalum Capacitor, 1Uf, 25V, 8 Ohm, 0.1, 1206 | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAPA 1U 10% 25V TAN SMD 32 16 16 | Kruse |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA105K025RNJ?
Additional datasheets, footprints and schematics for TAJA105K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA105K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA105K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA105K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA105K025RNJ fall under?
The TAJA105K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA105K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA105K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA105K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA105K025RNJ have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, RS and element14 have stock available or on a lead time for TAJA105K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA105K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA105K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJA105K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.