Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 1.2mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 6.3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Tape Width | 5mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor Tant, 100Uf, 6.3V, 1 Ohm, 0.2, 1210 | Newark Electronics |
TAC Series 100 uF ▒20 % 6.3 V Surface Mount Low Profile Tantalum Chip Capacitor | Future Electronics |
100uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 VDC +/-20%, TAC Series | AVX TACT107M006XTA | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACT107M006XTA?
Additional datasheets, footprints and schematics for TACT107M006XTA are listed on our Part Details page. You can also find images and similar parts to TACT107M006XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACT107M006XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACT107M006XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACT107M006XTA fall under?
The TACT107M006XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACT107M006XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACT107M006XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACT107M006XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACT107M006XTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for TACT107M006XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACT107M006XTA often in real-time on the comparison pages.
What if I can't find stock of TACT107M006XTA?
You can fill out our help required form which you can use to request a quote for TACT107M006XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.