Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.24 |
1,900
|
Buy Now | |
Newark Electronics | US$1.06 |
500
|
Buy Now | |
element14 | US$1.22 |
500
|
Buy Now | |
Farnell | US$1.21 |
500
|
Buy Now | |
Rutronik | US$1.33 |
-
|
Buy Now | |
Future Electronics | US$1.15 |
-
|
Buy Now | |
Avnet America | US$1.54 |
-
|
Buy Now | |
RS Americas | US$1.64 |
-
|
Buy Now | |
TTI Europe | US$1.06 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor 0805 4.7uF 20% 20Vdc | RS |
Cap, 4.7Μf, 20V, 20%, Reel | Newark Electronics |
CAP, 4.7µF, 20V, 20%, REEL | element14 |
TC 4,7uF 20V 20% Case R Micro C. | Rutronik |
TAC Series 4.7 uF ▒20 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
4.7uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 20 V dc +/-20%, TAC Series | AVX TACR475M020XTA | RS Americas |
4.7UF 20V 20% R 0805 | TTI Europe |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR475M020XTA?
Additional datasheets, footprints and schematics for TACR475M020XTA are listed on our Part Details page. You can also find images and similar parts to TACR475M020XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR475M020XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR475M020XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR475M020XTA fall under?
The TACR475M020XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR475M020XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR475M020XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR475M020XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR475M020XTA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TACR475M020XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR475M020XTA often in real-time on the comparison pages.
What if I can't find stock of TACR475M020XTA?
You can fill out our help required form which you can use to request a quote for TACR475M020XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.