Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 20%, 20 V Rohs Compliant: Yes |Kyocera Avx TACR335M020XTA | Newark Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 20 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,3.3 uF,20 V | AVX TACR335M020XTA | RS Americas |
CAP, 3.3µF, 20V, 20%, 0805, SMD | Farnell |
Where can I find additional details, specifications and documents for a TACR335M020XTA?
Additional datasheets, footprints and schematics for TACR335M020XTA are listed on our Part Details page. You can also find images and similar parts to TACR335M020XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR335M020XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR335M020XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR335M020XTA fall under?
The TACR335M020XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR335M020XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR335M020XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR335M020XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR335M020XTA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TACR335M020XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR335M020XTA often in real-time on the comparison pages.
What if I can't find stock of TACR335M020XTA?
You can fill out our help required form which you can use to request a quote for TACR335M020XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.