Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 15µF, 3V, 10%, 0805, SMD | Farnell |
Surface Mount Tantalum Capacitor, 15 uF, 3 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TACR156K003XTA?
Additional datasheets, footprints and schematics for TACR156K003XTA are listed on our Part Details page. You can also find images and similar parts to TACR156K003XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR156K003XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR156K003XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR156K003XTA fall under?
The TACR156K003XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR156K003XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR156K003XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR156K003XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR156K003XTA have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for TACR156K003XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR156K003XTA often in real-time on the comparison pages.
What if I can't find stock of TACR156K003XTA?
You can fill out our help required form which you can use to request a quote for TACR156K003XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.