Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
500
in stock
|
Buy Now | |
element14
from US$1.76
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
210
in stock
|
Buy Now | |
Farnell
from US$1.65
|
210
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAPACITOR, 10uF 16.3V0805 CASE | element14 |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 10 F, 20%, 16 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx TACR106M016XTA | Newark Electronics |
CAP, 10µF, 16V, 20% | Farnell |
Tantalum Capacitor 0805 10uF 20% 16Vdc | RS |
TAC Series 10 uF ▒20 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-20%, TAC Series | AVX TACR106M016XTA | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR106M016XTA?
Additional datasheets, footprints and schematics for TACR106M016XTA are listed on our Part Details page. You can also find images and similar parts to TACR106M016XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR106M016XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR106M016XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR106M016XTA fall under?
The TACR106M016XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR106M016XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR106M016XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR106M016XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR106M016XTA have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for TACR106M016XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR106M016XTA often in real-time on the comparison pages.
What if I can't find stock of TACR106M016XTA?
You can fill out our help required form which you can use to request a quote for TACR106M016XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.