Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.15 |
46
|
Buy Now | |
Newark Electronics | US$1.63 |
46
|
Buy Now | |
element14 | US$1.24 |
46
|
Buy Now | |
Rutronik | US$1.42 |
-
|
Buy Now | |
Future Electronics | US$1.15 |
-
|
Buy Now | |
Avnet America | US$1.54 |
-
|
Buy Now | |
RS Americas | US$1.45 |
-
|
Buy Now | |
TTI Europe | US$1.05 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 16V, 10% Rohs Compliant: Yes |Kyocera Avx TACR106K016RTA | Newark Electronics |
CAP, 10µF, 16V, 10% | element14 |
TC 10uF 16V 10% Case R Micro C. | Rutronik |
TAC Series 0805 10 uF 16 V ▒10% Surface Mount Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,10 uF,16 V | AVX TACR106K016RTA | RS Americas |
10UF 16V 10% R 0805 | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACR106K016RTA?
Additional datasheets, footprints and schematics for TACR106K016RTA are listed on our Part Details page. You can also find images and similar parts to TACR106K016RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACR106K016RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACR106K016RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACR106K016RTA fall under?
The TACR106K016RTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACR106K016RTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACR106K016RTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACR106K016RTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACR106K016RTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for TACR106K016RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACR106K016RTA often in real-time on the comparison pages.
What if I can't find stock of TACR106K016RTA?
You can fill out our help required form which you can use to request a quote for TACR106K016RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.