Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | L |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor,15Uf,4Vdc,20-% Tol,20+% Tol Rohs Compliant: Yes |Kyocera Avx TACL156M004XTA | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 4 V, ± 20%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TACmicrochip,15 uF,4 V | AVX TACL156M004XTA | RS Americas |
CAP, 15µF, 4V, 20%, 0603, SMD | element14 |
Where can I find additional details, specifications and documents for a TACL156M004XTA?
Additional datasheets, footprints and schematics for TACL156M004XTA are listed on our Part Details page. You can also find images and similar parts to TACL156M004XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL156M004XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL156M004XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL156M004XTA fall under?
The TACL156M004XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL156M004XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL156M004XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL156M004XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACL156M004XTA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TACL156M004XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL156M004XTA often in real-time on the comparison pages.
What if I can't find stock of TACL156M004XTA?
You can fill out our help required form which you can use to request a quote for TACL156M004XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.