Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.94 |
365
|
Buy Now | |
Newark Electronics | US$1.04 |
51,000
|
Buy Now | |
Avnet America | US$1.18 |
51,000
|
Buy Now | |
TTI Europe | US$0.93 |
37,500
|
Buy Now | |
Future Electronics | US$0.70 |
-
|
Buy Now | |
RS Americas | US$1.57 |
-
|
Buy Now | |
element14 | US$1.07 |
-
|
Buy Now | |
Farnell | US$1.17 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | L |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap 10Uf 10Vdc 20% 1.6 X 0.85 X 0.85Mm Smd 1608-10 1% Rohs Compliant: Yes |Kyocera Avx TACL106M010XTA | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 20%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
10UF 10V 20% L 0603 | TTI Europe |
Tantalum Capacitor 0603 10uF 20% 10Vdc | RS |
TAC Series 10uF ▒20 % 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-20%, TAC Series | AVX TACL106M010XTA | RS Americas |
CAP, 10µF, 10V, 20% | element14 |
CAP, 10µF, 10V, 20%, 0603, SMD | Farnell |
Where can I find additional details, specifications and documents for a TACL106M010XTA?
Additional datasheets, footprints and schematics for TACL106M010XTA are listed on our Part Details page. You can also find images and similar parts to TACL106M010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL106M010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL106M010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL106M010XTA fall under?
The TACL106M010XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL106M010XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL106M010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL106M010XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACL106M010XTA have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, RS and Future Electronics have stock available or on a lead time for TACL106M010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL106M010XTA often in real-time on the comparison pages.
What if I can't find stock of TACL106M010XTA?
You can fill out our help required form which you can use to request a quote for TACL106M010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.