Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | L |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Tant, 1Uf, 6.3V, 7.5 Ohm, 0.2, 603, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TACmicrochip,1.0 uF,6.3 V | AVX TACL105M006RTA | RS Americas |
1.0UF 6.3V 20% L 0603 | TTI Europe |
CAP, 1µF, 6.3V, 20%, 0603 | Farnell |
Cap Tant Solid 1uF 6.3V L CASE 20% (1.6 X 0.85 X 0.85mm) SMD 1608-10 7.5 Ohm 125?C Plastic T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 1 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACL105M006RTA?
Additional datasheets, footprints and schematics for TACL105M006RTA are listed on our Part Details page. You can also find images and similar parts to TACL105M006RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACL105M006RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACL105M006RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACL105M006RTA fall under?
The TACL105M006RTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACL105M006RTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACL105M006RTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACL105M006RTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACL105M006RTA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for TACL105M006RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACL105M006RTA often in real-time on the comparison pages.
What if I can't find stock of TACL105M006RTA?
You can fill out our help required form which you can use to request a quote for TACL105M006RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.