Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 2V |
Tantalum Capacitor Case | 0402 [1005 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 15ohm |
Manufacturer Size Code | K |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0402 [1005 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx TACK685M002QTA | Newark Electronics |
CAP, 6.8µF, 2V, 20%, 0402, SMD | element14 |
Surface Mount Tantalum Capacitor, 6.8 uF, 2 V, ± 20%, -55 °C, 125 °C, 0402 [1005-07 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 6.8 uF, 2 V, � 20%, -55 �C, 125 �C, 0402 [1005-07 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACK685M002QTA?
Additional datasheets, footprints and schematics for TACK685M002QTA are listed on our Part Details page. You can also find images and similar parts to TACK685M002QTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACK685M002QTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACK685M002QTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACK685M002QTA fall under?
The TACK685M002QTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACK685M002QTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACK685M002QTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACK685M002QTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACK685M002QTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for TACK685M002QTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACK685M002QTA often in real-time on the comparison pages.
What if I can't find stock of TACK685M002QTA?
You can fill out our help required form which you can use to request a quote for TACK685M002QTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.