Status: | Unknown |
---|---|
Series: | TAC Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 0402 [1005 Metric] |
Product Range | TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 15ohm |
Manufacturer Size Code | K |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0402 [1005 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 0.5mm |
External Length / Height | 1mm |
External Width | 0.5mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 1000 |
Tape Width | 5mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 2.5V |
Capacitor Tant, 10Uf, 2.5V, 15 Ohm, 0.2, 402, Full Reel | Newark Electronics |
TAC Series 10 uF ▒20 % 2 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 2 V, ± 20%, -55 °C, 125 °C, 0402 [1005-07 Metric] | Avnet America |
TACmicrochip,10 uF,2.5 V | AVX TACK106M002QTA | RS Americas |
CAPACITOR, 10uF 2.5V0402 CASE | element14 |
CAP, 10µF, 2.5V, 20%, 0402, SMD | Farnell |
Where can I find additional details, specifications and documents for a TACK106M002QTA?
Additional datasheets, footprints and schematics for TACK106M002QTA are listed on our Part Details page. You can also find images and similar parts to TACK106M002QTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACK106M002QTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACK106M002QTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACK106M002QTA fall under?
The TACK106M002QTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACK106M002QTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACK106M002QTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACK106M002QTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACK106M002QTA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TACK106M002QTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACK106M002QTA often in real-time on the comparison pages.
What if I can't find stock of TACK106M002QTA?
You can fill out our help required form which you can use to request a quote for TACK106M002QTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.