Status: | Unknown |
---|---|
Series: | TACmicrochip TAC Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
500
in stock
|
Buy Now | |
element14
from US$2.28
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TACmicrochip TAC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 33Μf, 10V, 20% | Newark Electronics |
CAP, 33µF, 10V, 20% | element14 |
TAC Series 33 uF ▒20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
TACmicrochip,33 uF,10 V | AVX TACA336M010XTA | RS Americas |
33UF 10V 20% A 1206 | TTI Europe |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TACA336M010XTA?
Additional datasheets, footprints and schematics for TACA336M010XTA are listed on our Part Details page. You can also find images and similar parts to TACA336M010XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACA336M010XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACA336M010XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACA336M010XTA fall under?
The TACA336M010XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACA336M010XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACA336M010XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACA336M010XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACA336M010XTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TACA336M010XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACA336M010XTA often in real-time on the comparison pages.
What if I can't find stock of TACA336M010XTA?
You can fill out our help required form which you can use to request a quote for TACA336M010XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.