Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor,100Uf,3Vdc,20-% Tol,20+% Tol Rohs Compliant: Yes |Kyocera Avx TACA107M003XTA | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
TACmicrochip,100 uF,3 V | AVX TACA107M003XTA | RS Americas |
Where can I find additional details, specifications and documents for a TACA107M003XTA?
Additional datasheets, footprints and schematics for TACA107M003XTA are listed on our Part Details page. You can also find images and similar parts to TACA107M003XTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TACA107M003XTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TACA107M003XTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TACA107M003XTA fall under?
The TACA107M003XTA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TACA107M003XTA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TACA107M003XTA you can contact the distributor directly for product support, shipping queries etc.
Is the TACA107M003XTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TACA107M003XTA have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TACA107M003XTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TACA107M003XTA often in real-time on the comparison pages.
What if I can't find stock of TACA107M003XTA?
You can fill out our help required form which you can use to request a quote for TACA107M003XTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.