Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.72
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$33.85
|
117
in stock
|
Buy Now | |
element14
from US$29.87
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$24.73
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$29.50
|
100
in stock
|
Buy Now | |
TE Store
from US$56.78
|
25
in stock
|
Buy Now | |
Avnet America
from US$24.85
|
-
|
Buy Now | |
RS Americas
from US$49.24
|
-
|
Buy Now | |
Boersig
from US$25.59
|
-
|
Buy Now |
Connector Color | Black |
---|---|
Cable Jacket Color | Violet |
Conductor Material | Copper Alloy |
Environmental Protection | IP67 |
Keying | B |
Number of Positions | 2 |
Configuration | Double Ended |
Contact Current Rating | 4A |
Cable Assembly Length | 1000mm |
Wire Size | 24AWG |
Overall Outside Cable Diameter | 7.8mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | PROFIBUS |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 5 |
Packaging Method | Bag |
Cable Type | PUR |
Product Type | Cable Assembly |
Assembly Type | Overmolded |
Connector Type | Plug/Receptacle |
Cable Assembly Type | M12 to M12 |
LED | Without |
Shielded | Yes |
Sensor Cord, 2P M12 Plug-M12 Rcpt, 3.3' Rohs Compliant: Yes |Te Connectivity TAB62635501-002 | Newark Electronics |
SENSOR CORD, 2P M12 PLUG-M12 RCPT, 3.3' | element14 |
Cables M12B2-MS-FR-PUR-1.0M | Rapid Electronics |
M12B2-MS-FR-PUR-1.0M Cable Assembly Type: M12 Number of Positions: 2 Cable Assembly Length: 1 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: PROFIBUS M12 1 m Industrial Fieldbus | Fieldbus & Profibus M12B2 Pur Dragchain De | Part Number: TAB62635501-002 | Internal Number: TAB62635501-002 | TE Connectivity | TE Store |
Cable Assembly PUR 1m 24AWG 2POS M12 Circular to 2POS RA M12 Circular PL-RCP Bag | Avnet America |
Cable Assembly, M12B2-MS-FR-PUR-1.0M | TE Connectivity TAB62635501-002 | RS Americas |
Where can I find additional details, specifications and documents for a TAB62635501-002?
Additional datasheets, footprints and schematics for TAB62635501-002 are listed on our Part Details page. You can also find images and similar parts to TAB62635501-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB62635501-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB62635501-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB62635501-002 fall under?
The TAB62635501-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAB62635501-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB62635501-002 you can contact the distributor directly for product support, shipping queries etc.
Is the TAB62635501-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB62635501-002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for TAB62635501-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB62635501-002 often in real-time on the comparison pages.
What if I can't find stock of TAB62635501-002?
You can fill out our help required form which you can use to request a quote for TAB62635501-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.