Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.35
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.43
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
150
in stock
|
Buy Now | |
Farnell
from US$23.22
|
120
in stock
|
Buy Now | |
RS Americas
from US$32.65
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$15.35
|
66
in stock
|
Buy Now | |
element14
from US$28.54
|
66
in stock
|
Buy Now | |
Avnet America
from US$22.49
|
-
|
Buy Now | |
TE Store
from US$51.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Color | Black |
---|---|
Cable Jacket Color | Violet |
Environmental Protection | IP67 |
Conductor Material | Copper Alloy |
Number of Positions | 2 |
Keying | B |
Configuration | Double Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 8mm |
Wire Size | 22AWG |
Cable Assembly Length | 2000mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | PROFIBUS |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 5 |
Packaging Method | Bag |
Cable Type | PUR |
Shielded | Yes |
LED | Without |
Connector Type | Plug/Receptacle |
Product Type | Cable Assembly |
Cable Assembly Type | M12 to M12 |
Assembly Type | Overmolded |
SENSOR CORD, 2P M12 PLUG-M12 RCPT, 2M | Farnell |
Cable Assembly, M12B2-MS-FS-PUR TORSION-2.0M | TE Connectivity TAB62546501-020 | RS Americas |
Sensor Cord, 2P M12 Plug-M12 Rcpt, 6.6 | Newark Electronics |
SENSOR CORD, 2P M12 PLUG-M12 RCPT, 6.6 | element14 |
Cable Assembly PUR 2m 22AWG 2POS M12 Circular to 2POS M12 Circular PL-RCP Bag | Avnet America |
M12B2-MS-FS-PUR TORSION-2.0M Cable Assembly Type: M12 Number of Positions: 2 Cable Assembly Length: 2 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: PROFIBUS M12 2 m Industrial Fieldbus | Fieldbus & Profibus M12B2 Pur Torsion De | Part Number: TAB62546501-020 | Internal Number: TAB62546501-020 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a TAB62546501-020?
Additional datasheets, footprints and schematics for TAB62546501-020 are listed on our Part Details page. You can also find images and similar parts to TAB62546501-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB62546501-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB62546501-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB62546501-020 fall under?
The TAB62546501-020 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAB62546501-020 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB62546501-020 you can contact the distributor directly for product support, shipping queries etc.
Is the TAB62546501-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB62546501-020 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for TAB62546501-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB62546501-020 often in real-time on the comparison pages.
What if I can't find stock of TAB62546501-020?
You can fill out our help required form which you can use to request a quote for TAB62546501-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.