TAB62246501-020 Copper Cable Assemblies by TE Connectivity

M12B2-MR-PUR TORSION-2.0M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.33

Distributor Stock
Logo for Newark
Newark
from US$16.60
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$14.33
68
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.70
68
in stock
Buy Now
Logo for Farnell
Farnell
from US$17.24
55
in stock
Buy Now
Logo for TE Store
TE Store
from US$33.14
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.51
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Cable Jacket Color Violet
Conductor Material Copper Alloy
ケーブル出口角度 Right Angle
Environmental Protection IP67
Connector Color Black
Keying B
Number of Positions 2
Configuration Single Ended
Contact Current Rating 4A
Cable Assembly Length 2000mm
Overall Outside Cable Diameter 8mm
Wire Size 22AWG
Operating Voltage 250VDC, 250VAC
Housing Material PA66+25GF
Industrial Protocols PROFIBUS
M8/M12 Application Type Industrial Fieldbus
Packaging Quantity 5
Packaging Method Bag
Connector Type Plug
Product Type Cable Assembly
LED Without
Cable Type PUR
Assembly Type Overmolded
Cable Assembly Type M12 Pigtail
Shielded Yes

Alternative Descriptions

Cables M12B2-MR-PUR TORSION-2.0M | Rapid Electronics
SENSOR CORD, 2P M12 PLUG-FREE END, 2M | Farnell
M12B2-MR-PUR TORSION-2.0M Cable Assembly Type: M12 Pigtail Number of Positions: 2 Cable Assembly Length: 2 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: PROFIBUS M12 Pigtail 2 m Industrial Fieldbus | Fieldbus & Profibus M12B 2Pos Pur Torsion | Part Number: TAB62246501-020 | Internal Number: TAB62246501-020 | TE Connectivity | TE Store
Sensor Cord, 2P M12 Plug-Free End, 6.6 | Newark Electronics
Cable Assembly PUR 2m 22AWG 2POS RA M12 Circular PL Bag | Avnet America
Cable Assembly, M12B2-MR-PUR TORSION-2.0M | TE Connectivity TAB62246501-020 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAB62246501-020?

Additional datasheets, footprints and schematics for TAB62246501-020 are listed on our Part Details page. You can also find images and similar parts to TAB62246501-020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAB62246501-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB62246501-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAB62246501-020 fall under?

The TAB62246501-020 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TAB62246501-020 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAB62246501-020 you can contact the distributor directly for product support, shipping queries etc.

Is the TAB62246501-020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAB62246501-020 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for TAB62246501-020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAB62246501-020 often in real-time on the comparison pages.

What if I can't find stock of TAB62246501-020?

You can fill out our help required form which you can use to request a quote for TAB62246501-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay