TAA756A1611-080 Copper Cable Assemblies by TE Connectivity

M12A5-MS-FR-PVC-8.0M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.57

Distributor Stock
Logo for Newark
Newark
from US$67.34
No stock
Buy Now
Logo for TE Store
TE Store
from US$154.89
18
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$63.57
-
Buy Now
Logo for RS Americas
RS Americas
from US$121.98
-
Buy Now

Specifications

Connector Color Black
Cable Jacket Color Gray
Conductor Material Copper Alloy
Environmental Protection IP67
Number of Positions 5
Configuration Double Ended
Keying A
Contact Current Rating 4A
Overall Outside Cable Diameter 7.1mm
Wire Size 22 – 24AWG
Cable Assembly Length 8000mm
Operating Voltage 60VDC, 60VAC
Housing Material PA66+25GF
Industrial Protocols DeviceNet
M8/M12 Application Type Industrial Fieldbus
Packaging Quantity 1
Packaging Method Bag
Product Type Cable Assembly
Cable Assembly Type M12 to M12
Connector Type Plug/Receptacle
Cable Type PVC
Assembly Type Overmolded
LED Without
Shielded Yes

Alternative Descriptions

M12A5-MS-FR-PVC-8.0M Cable Assembly Type: M12 Number of Positions: 5 Cable Assembly Length: 8 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: DeviceNet M12 5 8 m Industrial Fieldbus | Fieldbus & Devicenet M12 A-Code 5P Pvc De | Part Number: TAA756A1611-080 | Internal Number: TAA756A1611-080 | TE Connectivity | TE Store
Sensor Cord, 5P M12 Plug-M12 Rcpt, 26.2 | Newark Electronics
Cable Assembly PVC 8m 24 to 22AWG 5POS M12 Circular to 5POS RA M12 Circular PL-RCP Bag | Avnet America
Cable Assembly, M12A5-MS-FR-PVC-8.0M | TE Connectivity TAA756A1611-080 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAA756A1611-080?

Additional datasheets, footprints and schematics for TAA756A1611-080 are listed on our Part Details page. You can also find images and similar parts to TAA756A1611-080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAA756A1611-080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA756A1611-080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAA756A1611-080 fall under?

The TAA756A1611-080 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TAA756A1611-080 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAA756A1611-080 you can contact the distributor directly for product support, shipping queries etc.

Is the TAA756A1611-080 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAA756A1611-080 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA756A1611-080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAA756A1611-080 often in real-time on the comparison pages.

What if I can't find stock of TAA756A1611-080?

You can fill out our help required form which you can use to request a quote for TAA756A1611-080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay