Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.45
|
75
in stock
|
Buy Now | |
element14
from US$41.12
|
75
in stock
|
Buy Now | |
TTI Europe
from US$41.06
|
75
in stock
|
Buy Now | |
Farnell
from US$46.14
|
75
in stock
|
Buy Now | |
TE Store
from US$72.58
|
68
in stock
|
Buy Now | |
RS Americas
from US$45.92
|
65
in stock
|
Buy Now | |
Avnet America
from US$31.54
|
-
|
Buy Now |
Cable Jacket Color | Gray |
---|---|
Connector Color | Black |
Environmental Protection | IP67 |
Conductor Material | Copper Alloy |
Keying | A |
Configuration | Double Ended |
Number of Positions | 5 |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 7.1mm |
Cable Assembly Length | 2000mm |
Wire Size | 22 – 24AWG |
Operating Voltage | 60VAC, 60VDC |
Housing Material | PA66+25GF |
Industrial Protocols | DeviceNet |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Method | Bag |
Packaging Quantity | 5 |
Product Type | Cable Assembly |
Cable Assembly Type | M12 to M12 |
Connector Type | Plug/Receptacle |
Cable Type | PVC |
Assembly Type | Overmolded |
LED | Without |
Shielded | Yes |
Sensor Cord, 5P M12 Plug-M12 Rcpt, 6.6 | Newark Electronics |
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 6.6 | element14 |
M12A5-MS-FS-PVC-2.0M Cable Assembly Type: M12 Number of Positions: 5 Cable Assembly Length: 2 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: DeviceNet M12 5 2 m Industrial Fieldbus | Fieldbus & Devicenet M12 A-Code 5P Pvc De | Part Number: TAA755A1611-020 | Internal Number: TAA755A1611-020 | TE Connectivity | TE Store |
Cable Assembly, M12A5-MS-FS-PVC-2.0M | TE Connectivity TAA755A1611-020 | RS Americas |
Cable Assembly PVC 2m 24 to 22AWG 5POS M12 Circular to 5POS M12 Circular PL-RCP Bag | Avnet America |
Where can I find additional details, specifications and documents for a TAA755A1611-020?
Additional datasheets, footprints and schematics for TAA755A1611-020 are listed on our Part Details page. You can also find images and similar parts to TAA755A1611-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA755A1611-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA755A1611-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA755A1611-020 fall under?
The TAA755A1611-020 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA755A1611-020 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA755A1611-020 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA755A1611-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA755A1611-020 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and TE Store have stock available or on a lead time for TAA755A1611-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA755A1611-020 often in real-time on the comparison pages.
What if I can't find stock of TAA755A1611-020?
You can fill out our help required form which you can use to request a quote for TAA755A1611-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.