Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.84
|
195
in stock
|
Buy Now | |
TE Store
from US$30.43
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$16.22
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$13.16
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
195
in stock
|
Buy Now | |
Farnell
from US$30.98
|
160
in stock
|
Buy Now | |
Avnet America
from US$13.31
|
-
|
Buy Now | |
RS Americas
from US$26.31
|
-
|
Buy Now | |
Boersig
from US$13.66
|
-
|
Buy Now |
ケーブル出口角度 | Straight |
---|---|
Connector Color | Black |
Environmental Protection | IP67 |
Cable Jacket Color | Violet |
Conductor Material | Copper Alloy |
Number of Positions | 5 |
Configuration | Single Ended |
Keying | A |
Contact Current Rating | 4A |
Cable Assembly Length | 500mm |
Overall Outside Cable Diameter | 6.9mm |
Wire Size | 22 – 24AWG |
Operating Voltage | 60VDC, 60VAC |
Housing Material | PA66+25GF |
Industrial Protocols | DeviceNet |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Method | Bag |
Packaging Quantity | 5 |
LED | Without |
Shielded | Yes |
Product Type | Cable Assembly |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
Cable Type | PUR |
Assembly Type | Overmolded |
M12A5-FS-PUR-0.5M Cable Assembly Type: M12 Pigtail Number of Positions: 5 Cable Assembly Length: .5 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: DeviceNet M12 Pigtail 5 .5 m Industrial Fieldbus | Fieldbus & Devicenet M12 A-Code 5P Pur | Part Number: TAA753A5501-001 | Internal Number: TAA753A5501-001 | TE Connectivity | TE Store |
Sensor Cables/Actuator Cables M12A5-Fs-Pur-0.5M |Amp Te Connectivity TAA753A5501-001 | Newark Electronics |
Sensor Cables/Actuator Cables M12A5-FS-PUR-0.5M | Rapid Electronics |
TE Connectivity Cable Assembly PUR 0.5m 24 to 22AWG 5POS | Distrelec |
SENSOR CORD, 5P M12 RCPT-FREE END, 500MM | Farnell |
Cable Assembly PUR 0.5m 24 to 22AWG 5POS M12 Circular RCP Bag | Avnet America |
Cable Assembly, M12A5-FS-PUR-0.5M | TE Connectivity TAA753A5501-001 | RS Americas |
Where can I find additional details, specifications and documents for a TAA753A5501-001?
Additional datasheets, footprints and schematics for TAA753A5501-001 are listed on our Part Details page. You can also find images and similar parts to TAA753A5501-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA753A5501-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA753A5501-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA753A5501-001 fall under?
The TAA753A5501-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA753A5501-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA753A5501-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA753A5501-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA753A5501-001 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for TAA753A5501-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA753A5501-001 often in real-time on the comparison pages.
What if I can't find stock of TAA753A5501-001?
You can fill out our help required form which you can use to request a quote for TAA753A5501-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.