Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | IP67 |
---|---|
Cable Jacket Color | Gray |
Conductor Material | Copper Alloy |
ケーブル出口角度 | Straight |
Connector Color | Black |
Keying | A |
Configuration | Single Ended |
Number of Positions | 5 |
Contact Current Rating | 4A |
Wire Size | 22 – 24AWG |
Overall Outside Cable Diameter | 7.1mm |
Cable Assembly Length | 500mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | PA66+25GF |
Industrial Protocols | DeviceNet |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Method | Bag |
Packaging Quantity | 5 |
Cable Assembly Type | M12 Pigtail |
Product Type | Cable Assembly |
Shielded | Yes |
LED | Without |
Assembly Type | Overmolded |
Cable Type | PVC |
Connector Type | Receptacle |
Sensor Cord, 5P M12 Rcpt-Free End, 19.7" | Newark Electronics |
Sensor Cables / Actuator Cables M12A5-FS-PVC-0.5M | Future Electronics |
Cable Assembly PVC 0.5m 24 to 22AWG 5POS M12 Circular RCP Bag | Avnet America |
Cable Assembly, M12A5-FS-PVC-0.5M | TE Connectivity TAA753A1611-001 | RS Americas |
Where can I find additional details, specifications and documents for a TAA753A1611-001?
Additional datasheets, footprints and schematics for TAA753A1611-001 are listed on our Part Details page. You can also find images and similar parts to TAA753A1611-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA753A1611-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA753A1611-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA753A1611-001 fall under?
The TAA753A1611-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA753A1611-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA753A1611-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA753A1611-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA753A1611-001 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA753A1611-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA753A1611-001 often in real-time on the comparison pages.
What if I can't find stock of TAA753A1611-001?
You can fill out our help required form which you can use to request a quote for TAA753A1611-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.