Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
ケーブル出口角度 | Straight |
---|---|
Connector Color | Black |
Cable Jacket Color | Violet |
Conductor Material | Copper Alloy |
Environmental Protection | IP67 |
Keying | A |
Number of Positions | 5 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 6.9mm |
Cable Assembly Length | 15000mm |
Wire Size | 22 – 24AWG |
Operating Voltage | 60VDC, 60VAC |
Housing Material | PA66+25GF |
Industrial Protocols | DeviceNet |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Method | Bag |
Packaging Quantity | 1 |
Connector Type | Plug |
Product Type | Cable Assembly |
LED | Without |
Cable Assembly Type | M12 Pigtail |
Assembly Type | Overmolded |
Shielded | Yes |
Cable Type | PUR |
Sensor Cord, 5P M12 Plug-Free End, 49.2 | Newark Electronics |
Cable Assembly PUR 15m 24 to 22AWG 5POS M12 Circular PL Bag | Avnet America |
Cable Assembly, M12A5-MS-PUR-15.0M | TE Connectivity TAA751A5501-150 | RS Americas |
Where can I find additional details, specifications and documents for a TAA751A5501-150?
Additional datasheets, footprints and schematics for TAA751A5501-150 are listed on our Part Details page. You can also find images and similar parts to TAA751A5501-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA751A5501-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA751A5501-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA751A5501-150 fall under?
The TAA751A5501-150 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA751A5501-150 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA751A5501-150 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA751A5501-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA751A5501-150 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA751A5501-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA751A5501-150 often in real-time on the comparison pages.
What if I can't find stock of TAA751A5501-150?
You can fill out our help required form which you can use to request a quote for TAA751A5501-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.