TAA54AB1411-002 Copper Cable Assemblies by TE Connectivity

M12A4-MR-FS-PVC-1.0M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.96

Distributor Stock
Logo for Farnell
Farnell
from US$18.96
125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$37.74
125
in stock
Buy Now
Logo for element14
element14
from US$31.00
125
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.70
66
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$31.10
66
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$25.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$51.19
-
Buy Now
Logo for Boersig
Boersig
from US$26.40
-
Buy Now

Specifications

Connector Color Black
Cable Jacket Color Red
Conductor Material Copper Alloy
Environmental Protection IP67
Keying A
Number of Positions 4
Configuration Double Ended
Contact Current Rating 4A
Wire Size 20 – 22AWG
Cable Assembly Length 1000mm
Overall Outside Cable Diameter 7.7mm
Operating Voltage 250VAC, 250VDC
Housing Material PA66+25GF
Industrial Protocols CC-link
M8/M12 Application Type Industrial Fieldbus
Packaging Quantity 5
Packaging Method Bag
Assembly Type Overmolded
Product Type Cable Assembly
LED Without
Cable Type PVC
Shielded Yes
Connector Type Plug/Receptacle
Cable Assembly Type M12 to M12

Alternative Descriptions

Sensor Cord, 4P M12 Plug-M12 Rcpt, 3.3 Rohs Compliant: Yes |Te Connectivity TAA54AB1411-002 | Newark Electronics
SENSOR CORD, 4P M12 PLUG-M12 RCPT, 3.3' | element14
Cables M12A4-MR-FS-PVC-1.0M | Rapid Electronics
Cable Assembly PVC 1m 22 to 20AWG 4POS RA M12 Circular to 4POS M12 Circular PL-RCP Bag | Avnet America
Cable Assembly, M12A4-MR-FS-PVC-1.0M | TE Connectivity TAA54AB1411-002 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAA54AB1411-002?

Additional datasheets, footprints and schematics for TAA54AB1411-002 are listed on our Part Details page. You can also find images and similar parts to TAA54AB1411-002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAA54AB1411-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA54AB1411-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAA54AB1411-002 fall under?

The TAA54AB1411-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TAA54AB1411-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAA54AB1411-002 you can contact the distributor directly for product support, shipping queries etc.

Is the TAA54AB1411-002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAA54AB1411-002 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for TAA54AB1411-002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAA54AB1411-002 often in real-time on the comparison pages.

What if I can't find stock of TAA54AB1411-002?

You can fill out our help required form which you can use to request a quote for TAA54AB1411-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay