Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color | Black |
---|---|
Environmental Protection | IP67 |
Cable Jacket Color | Red |
Conductor Material | Copper Alloy |
Configuration | Double Ended |
Number of Positions | 4 |
Keying | A |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 7.7mm |
Wire Size | 20 – 22AWG |
Cable Assembly Length | 500mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA66+25GF |
Industrial Protocols | CC-link |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Method | Bag |
Packaging Quantity | 5 |
Product Type | Cable Assembly |
LED | Without |
Shielded | Yes |
Cable Type | PVC |
Connector Type | Plug/Receptacle |
Assembly Type | Overmolded |
Cable Assembly Type | M12 to M12 |
M12A4-MR-FS-PVC-0.5M Cable Assembly Type: M12 Number of Positions: 4 Cable Assembly Length: .5 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: CC-link M12 4 .5 m Industrial Fieldbus | Fieldbus & Cc-Link M12 A-Code 4Pos De Pvc | Part Number: TAA54AB1411-001 | Internal Number: TAA54AB1411-001 | TE Connectivity | TE Store |
Sensor Cord, 4P M12 Plug-M12 Rcpt, 19.7" | Newark Electronics |
Cable Assembly PVC 0.5m 22 to 20AWG 4POS RA M12 Circular to 4POS M12 Circular PL-RCP Bag | Avnet America |
Cable Assembly, M12A4-MR-FS-PVC-0.5M | TE Connectivity TAA54AB1411-001 | RS Americas |
Where can I find additional details, specifications and documents for a TAA54AB1411-001?
Additional datasheets, footprints and schematics for TAA54AB1411-001 are listed on our Part Details page. You can also find images and similar parts to TAA54AB1411-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA54AB1411-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA54AB1411-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA54AB1411-001 fall under?
The TAA54AB1411-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA54AB1411-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA54AB1411-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA54AB1411-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA54AB1411-001 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA54AB1411-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA54AB1411-001 often in real-time on the comparison pages.
What if I can't find stock of TAA54AB1411-001?
You can fill out our help required form which you can use to request a quote for TAA54AB1411-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.