Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color | Black |
---|---|
Cable Jacket Color | Red |
Conductor Material | Copper Alloy |
Environmental Protection | IP67 |
Keying | A |
Number of Positions | 4 |
Configuration | Double Ended |
Contact Current Rating | 4A |
Wire Size | 20 – 22AWG |
Cable Assembly Length | 1000mm |
Overall Outside Cable Diameter | 7.7mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PA66+25GF |
Industrial Protocols | CC-link |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 5 |
Packaging Method | Bag |
Assembly Type | Overmolded |
Product Type | Cable Assembly |
LED | Without |
Cable Type | PVC |
Shielded | Yes |
Connector Type | Plug/Receptacle |
Cable Assembly Type | M12 to M12 |
Sensor Cord, 4P M12 Plug-M12 Rcpt, 3.3 Rohs Compliant: Yes |Te Connectivity TAA546B1411-002 | Newark Electronics |
SENSOR CORD, 4P M12 PLUG-M12 RCPT, 3.3' | element14 |
Cable Assembly PVC 1m 22 to 20AWG 4POS M12 Circular to 4POS RA M12 Circular PL-RCP Bag | Avnet America |
Cable Assembly, M12A4-MS-FR-PVC-1.0M | TE Connectivity TAA546B1411-002 | RS Americas |
Where can I find additional details, specifications and documents for a TAA546B1411-002?
Additional datasheets, footprints and schematics for TAA546B1411-002 are listed on our Part Details page. You can also find images and similar parts to TAA546B1411-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA546B1411-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA546B1411-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA546B1411-002 fall under?
The TAA546B1411-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA546B1411-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA546B1411-002 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA546B1411-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA546B1411-002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAA546B1411-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA546B1411-002 often in real-time on the comparison pages.
What if I can't find stock of TAA546B1411-002?
You can fill out our help required form which you can use to request a quote for TAA546B1411-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.