TAA542B1411-150 Copper Cable Assemblies by TE Connectivity

M12A4-MR-PVC-15.0M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$80.70

Distributor Stock
Logo for Newark
Newark
from US$85.49
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$80.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$151.59
-
Buy Now

Specifications

Environmental Protection IP67
Conductor Material Copper Alloy
ケーブル出口角度 Right Angle
Connector Color Black
Cable Jacket Color Red
Number of Positions 4
Configuration Single Ended
Keying A
Contact Current Rating 4A
Overall Outside Cable Diameter 7.7mm
Cable Assembly Length 15000mm
Wire Size 20 – 22AWG
Operating Voltage 250VDC, 250VAC
Housing Material PA66+25GF
Industrial Protocols CC-link
M8/M12 Application Type Industrial Fieldbus
Packaging Quantity 1
Packaging Method Bag
Product Type Cable Assembly
Connector Type Plug
LED Without
Cable Assembly Type M12 Pigtail
Assembly Type Overmolded
Cable Type PVC
Shielded Yes

Alternative Descriptions

Sensor Cord, 4P M12 Plug-Free End, 49.2 | Newark Electronics
Cable Assembly PVC 15m 22 to 20AWG 4POS RA M12 Circular PL Bag | Avnet America
Cable Assembly, M12A4-MR-PVC-15.0M | TE Connectivity TAA542B1411-150 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAA542B1411-150?

Additional datasheets, footprints and schematics for TAA542B1411-150 are listed on our Part Details page. You can also find images and similar parts to TAA542B1411-150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAA542B1411-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA542B1411-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAA542B1411-150 fall under?

The TAA542B1411-150 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TAA542B1411-150 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAA542B1411-150 you can contact the distributor directly for product support, shipping queries etc.

Is the TAA542B1411-150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAA542B1411-150 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA542B1411-150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAA542B1411-150 often in real-time on the comparison pages.

What if I can't find stock of TAA542B1411-150?

You can fill out our help required form which you can use to request a quote for TAA542B1411-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay