Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Material | Copper Alloy |
---|---|
Connector Color | Black |
Cable Jacket Color | Red |
ケーブル出口角度 | Straight |
Environmental Protection | IP67 |
Number of Positions | 4 |
Configuration | Single Ended |
Keying | A |
Contact Current Rating | 4A |
Wire Size | 20 – 22AWG |
Overall Outside Cable Diameter | 7.7mm |
Cable Assembly Length | 500mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | CC-link |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 5 |
Packaging Method | Bag |
Connector Type | Plug |
Product Type | Cable Assembly |
LED | Without |
Cable Type | PVC |
Assembly Type | Overmolded |
Cable Assembly Type | M12 Pigtail |
Shielded | Yes |
M12A4-MS-PVC-0.5M Cable Assembly Type: M12 Pigtail Number of Positions: 4 Cable Assembly Length: .5 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: CC-link M12 Pigtail 4 .5 m Industrial Fieldbus | Fieldbus & Cc-Link M12 A-Code 4Pos Pvc | Part Number: TAA541B1411-001 | Internal Number: TAA541B1411-001 | TE Connectivity | TE Store |
Sensor Cord, 4P M12 Plug-Free End, 19.7" | Newark Electronics |
Cable Assembly PVC 0.5m 22 to 20AWG 4POS M12 Circular PL Bag | Avnet America |
Cable Assembly, M12A4-MS-PVC-0.5M | TE Connectivity TAA541B1411-001 | RS Americas |
Where can I find additional details, specifications and documents for a TAA541B1411-001?
Additional datasheets, footprints and schematics for TAA541B1411-001 are listed on our Part Details page. You can also find images and similar parts to TAA541B1411-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA541B1411-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA541B1411-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA541B1411-001 fall under?
The TAA541B1411-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA541B1411-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA541B1411-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA541B1411-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA541B1411-001 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA541B1411-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA541B1411-001 often in real-time on the comparison pages.
What if I can't find stock of TAA541B1411-001?
You can fill out our help required form which you can use to request a quote for TAA541B1411-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.