Status: | Unknown |
---|---|
Series: | T9V Solar Series |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.71
|
455
in stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
12,989
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
11,000
in stock
|
Buy Now | |
TE Store
from US$10.18
|
4,073
in stock
|
Buy Now | |
Sager
from US$4.25
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
455
in stock
|
Buy Now | |
element14
from US$4.37
|
455
in stock
|
Buy Now | |
Heilind Electronics
from US$5.23
|
423
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.23
|
141
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
TTI Europe
from US$4.21
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 40A |
Product Range | T9V Solar Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277V |
General Purpose Relays T9VV1K15-12S RELAY SPC TO | Rapid Electronics |
T9VV1K15-12S Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating Class: 2 – 3 VA Coil Power Rating DC: 2250 mW Coil Resistance: 64 Ω Standard Monostable, DC 2 – 3 VA 2250 mW | Power Relay | Part Number: T9VV1K15-12S | Internal Number: 2027395-5 | TE Connectivity | TE Store |
General Purpose Relays PCB, flux tight 12VDC, AgNi | Sager |
Power Relay, Spst-No, 12Vdc, 40A, Th | Newark Electronics |
POWER RELAY, SPST-NO, 12VDC, 40A, TH | element14 |
T9VV1K15-12S PCB PWR RELAY, SOLAR | Heilind Electronics |
Electromechanical Relay SPST-NO 40A 12VDC 64Ohm Through Hole | Avnet America |
POWER RELAY 12V 40A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a T9VV1K15-12S?
Additional datasheets, footprints and schematics for T9VV1K15-12S are listed on our Part Details page. You can also find images and similar parts to T9VV1K15-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9VV1K15-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9VV1K15-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9VV1K15-12S fall under?
The T9VV1K15-12S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9VV1K15-12S when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9VV1K15-12S you can contact the distributor directly for product support, shipping queries etc.
Is the T9VV1K15-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9VV1K15-12S have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Sager and Newark Electronics have stock available or on a lead time for T9VV1K15-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9VV1K15-12S often in real-time on the comparison pages.
What if I can't find stock of T9VV1K15-12S?
You can fill out our help required form which you can use to request a quote for T9VV1K15-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.