Status: | Unknown |
---|---|
Series: | T9S Series |
RoHS: | Unknown |
Prices starting from US$3.13
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 35A |
Product Range | T9S Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
T9SV1K15-12S Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 2250 mW Coil Resistance: 64 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 2250 mW 64 Ω | Power Relay | Part Number: T9SV1K15-12S | Internal Number: 2027395-3 | TE Connectivity | TE Store |
RELAY, 12VDC, 35A, SPST, TH | Farnell |
Relay, 12Vdc, 35A, Spst, Th | Newark Electronics |
T9SV1K15-12S | Avnet America |
97Y0065 | element14 |
Where can I find additional details, specifications and documents for a T9SV1K15-12S?
Additional datasheets, footprints and schematics for T9SV1K15-12S are listed on our Part Details page. You can also find images and similar parts to T9SV1K15-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9SV1K15-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9SV1K15-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9SV1K15-12S fall under?
The T9SV1K15-12S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9SV1K15-12S when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9SV1K15-12S you can contact the distributor directly for product support, shipping queries etc.
Is the T9SV1K15-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9SV1K15-12S have stock available?
Authorised distributors including Chip One Stop, TE Store, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for T9SV1K15-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9SV1K15-12S often in real-time on the comparison pages.
What if I can't find stock of T9SV1K15-12S?
You can fill out our help required form which you can use to request a quote for T9SV1K15-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.