Status: | Unknown |
---|---|
Series: | T9C Series |
RoHS: | Unknown |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.91
|
No stock
|
Buy Now | |
TE Store
from US$10.74
|
2,742
in stock
|
Buy Now | |
Newark Electronics
from US$6.87
|
11
in stock
|
Buy Now | |
element14
from US$5.66
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$7.60
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.60
|
-
|
Buy Now | |
TTI Europe
from US$4.50
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 240VAC |
Contact Current | 30A |
Product Range | T9C Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Tin Indium Oxide |
Coil Resistance | 12kohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
AC Coil Power | 1.6VA |
Approval Category | UL Recognised |
Case Material | Plastic |
Coil Current | 6.67mA |
Coil Voltage VAC Nom | 240V |
Contact Current AC Max | 20A |
Contact Current Max | 30A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Dielectric Voltage Coil to Contact | 2500V |
Dielectric Voltage Contact to Contact | 1500V |
External Depth | 27.4mm |
External Height | 27.9mm |
External Length / Height | 27.9mm |
External Width | 32.3mm |
Fixing Centres | 43.61mm |
Insulation Resistance | 1000Mohm |
Nom Operating Power | 1.6VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Type | Dust protected |
Voltage Rating VAC | 250VAC |
T9CP1A54-240 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating AC: 1600 VA Coil Resistance: 11500 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 1600 VA 11500 Ω | Power Relay | Part Number: T9CP1A54-240 | Internal Number: 1649341-2 | TE Connectivity | TE Store |
POWER RELAY, SPST-NO, 240VAC, PANEL | Farnell |
Power Relay, Spst-No, 240Vac, Panel | Newark Electronics |
General Purpose Relays T9CP1A54-240 | Rapid Electronics |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a T9CP1A54-240?
Additional datasheets, footprints and schematics for T9CP1A54-240 are listed on our Part Details page. You can also find images and similar parts to T9CP1A54-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9CP1A54-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9CP1A54-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9CP1A54-240 fall under?
The T9CP1A54-240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9CP1A54-240 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9CP1A54-240 you can contact the distributor directly for product support, shipping queries etc.
Is the T9CP1A54-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9CP1A54-240 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for T9CP1A54-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9CP1A54-240 often in real-time on the comparison pages.
What if I can't find stock of T9CP1A54-240?
You can fill out our help required form which you can use to request a quote for T9CP1A54-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.