Status: | Unknown |
---|---|
Series: | T9C Series |
RoHS: | Unknown |
Prices starting from US$5.23
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 120VAC |
Contact Current | 20A |
Product Range | T9C Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Power Relay, Spst-No, 20A, 250Vac, Panel | Newark Electronics |
POWER RELAY, SPST-NO, 20A, 250VAC, PANEL | element14 |
T9C Series AC Coil High Power Relay SPST 20A 120VAC 3025Ohm Quick Connect Flange Mount | Avnet America |
POWER RELAY | TTI Europe |
Special Order: T9CP1A52-120 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating AC: 1600 VA Coil Resistance: 2800 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 1600 VA 2800 Ω | Power Relay | Part Number: T9CP1A52-120 | Internal Number: 1649341-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T9CP1A52-120?
Additional datasheets, footprints and schematics for T9CP1A52-120 are listed on our Part Details page. You can also find images and similar parts to T9CP1A52-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9CP1A52-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9CP1A52-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9CP1A52-120 fall under?
The T9CP1A52-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9CP1A52-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9CP1A52-120 you can contact the distributor directly for product support, shipping queries etc.
Is the T9CP1A52-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9CP1A52-120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for T9CP1A52-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9CP1A52-120 often in real-time on the comparison pages.
What if I can't find stock of T9CP1A52-120?
You can fill out our help required form which you can use to request a quote for T9CP1A52-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.