Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
element14
from US$4.81
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
RELAY, SPST-NO, 240VAC, 30A | element14 |
Where can I find additional details, specifications and documents for a T9AV1D12-12?
Additional datasheets, footprints and schematics for T9AV1D12-12 are listed on our Part Details page. You can also find images and similar parts to T9AV1D12-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AV1D12-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AV1D12-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AV1D12-12 fall under?
The T9AV1D12-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AV1D12-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AV1D12-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AV1D12-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AV1D12-12 have stock available?
Authorised distributors including element14 have stock available or on a lead time for T9AV1D12-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AV1D12-12 often in real-time on the comparison pages.
What if I can't find stock of T9AV1D12-12?
You can fill out our help required form which you can use to request a quote for T9AV1D12-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.